Capital Lighting, Inc. 9151 Large Chandeliers-Candle 602573

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 55.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Smoke/Nickel Product Name: 15 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 55.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Smoke/Nickel Product Name: 15 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9151 Large Chandeliers-Candle - 602573 - Capital Lighting, Inc.
Columbus, OH, USA
9151 Large Chandeliers-Candle
602573
9151 Large Chandeliers-Candle 602573
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 55.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Smoke/Nickel Product Name: 15 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 55.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Smoke/Nickel
Product Name: 15 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602573
Product Name 9151 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details