Capital Lighting, Inc. 9154 Mid. Chandeliers-Candle 602570

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Blue/Nickel Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Blue/Nickel Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9154 Mid. Chandeliers-Candle - 602570 - Capital Lighting, Inc.
Columbus, OH, USA
9154 Mid. Chandeliers-Candle
602570
9154 Mid. Chandeliers-Candle 602570
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Blue/Nickel Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Blue/Nickel
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602570
Product Name 9154 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details