Capital Lighting, Inc. 9178 Large Chandeliers-Candle 602568

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Granello Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Granello Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9178 Large Chandeliers-Candle - 602568 - Capital Lighting, Inc.
Columbus, OH, USA
9178 Large Chandeliers-Candle
602568
9178 Large Chandeliers-Candle 602568
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Granello Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Granello
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602568
Product Name 9178 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details