Capital Lighting, Inc. 9173 Mini Pendants-Chain 602563

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Pyrite Bronze/Chestnut Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Pyrite Bronze/Chestnut Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9173 Mini Pendants-Chain - 602563 - Capital Lighting, Inc.
Columbus, OH, USA
9173 Mini Pendants-Chain
602563
9173 Mini Pendants-Chain 602563
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Pyrite Bronze/Chestnut Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Qty: 1
Wattage: 100
Finish: Pyrite Bronze/Chestnut
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602563
Product Name 9173 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details