Capital Lighting, Inc. 9174 Large Chandeliers-Candle 602561

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 60.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Pyrite Bronze Product Name: 18 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 60.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Pyrite Bronze Product Name: 18 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9174 Large Chandeliers-Candle - 602561 - Capital Lighting, Inc.
Columbus, OH, USA
9174 Large Chandeliers-Candle
602561
9174 Large Chandeliers-Candle 602561
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 60.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Pyrite Bronze Product Name: 18 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 40
Finish: Pyrite Bronze
Product Name: 18 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602561
Product Name 9174 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details