Capital Lighting, Inc. B2572 Sconces-Double Candle 602552

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Silver Product Name: Two Light Wall Sconce UPC: 782042763562 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Silver Product Name: Two Light Wall Sconce UPC: 782042763562 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B2572 Sconces-Double Candle - 602552 - Capital Lighting, Inc.
Columbus, OH, USA
B2572 Sconces-Double Candle
602552
B2572 Sconces-Double Candle 602552
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Silver Product Name: Two Light Wall Sconce UPC: 782042763562 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Silver
Product Name: Two Light Wall Sconce
UPC: 782042763562
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602552
Product Name B2572 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details