Capital Lighting, Inc. 9162 Large Chandeliers-Candle 602543

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9162 Large Chandeliers-Candle - 602543 - Capital Lighting, Inc.
Columbus, OH, USA
9162 Large Chandeliers-Candle
602543
9162 Large Chandeliers-Candle 602543
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Natural
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602543
Product Name 9162 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details