Capital Lighting, Inc. 9192 Mid. Chandeliers-Candle 602516

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rhine Gold Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rhine Gold Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9192 Mid. Chandeliers-Candle - 602516 - Capital Lighting, Inc.
Columbus, OH, USA
9192 Mid. Chandeliers-Candle
602516
9192 Mid. Chandeliers-Candle 602516
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rhine Gold Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rhine Gold
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602516
Product Name 9192 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details