Capital Lighting, Inc. 9194 Mid. Chandeliers-Candle 602511

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Granello/Aqua Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Granello/Aqua Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9194 Mid. Chandeliers-Candle - 602511 - Capital Lighting, Inc.
Columbus, OH, USA
9194 Mid. Chandeliers-Candle
602511
9194 Mid. Chandeliers-Candle 602511
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Granello/Aqua Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Granello/Aqua
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602511
Product Name 9194 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details