Capital Lighting, Inc. TA10348 Lamps-Accent Lamps 602497

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: El Dorado Gold Product Name: One Light Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: El Dorado Gold Product Name: One Light Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10348 Lamps-Accent Lamps - 602497 - Capital Lighting, Inc.
Columbus, OH, USA
TA10348 Lamps-Accent Lamps
602497
TA10348 Lamps-Accent Lamps 602497
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: El Dorado Gold Product Name: One Light Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: El Dorado Gold
Product Name: One Light Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602497
Product Name TA10348 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details