Capital Lighting, Inc. 1704/269 Lamps-Accent Lamps 602496

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Four Light Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Four Light Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1704/269 Lamps-Accent Lamps - 602496 - Capital Lighting, Inc.
Columbus, OH, USA
1704/269 Lamps-Accent Lamps
602496
1704/269 Lamps-Accent Lamps 602496
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Four Light Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Antique Verde Green, Bronze
Product Name: Four Light Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602496
Product Name 1704/269 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details