Capital Lighting, Inc. 1704/268 Lamps-Accent Lamps 602491

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1704/268 Lamps-Accent Lamps - 602491 - Capital Lighting, Inc.
Columbus, OH, USA
1704/268 Lamps-Accent Lamps
602491
1704/268 Lamps-Accent Lamps 602491
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Antique Verde Green, Bronze
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602491
Product Name 1704/268 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details