Capital Lighting, Inc. TA90191 Lamps-Accent Lamps 602489

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.75 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Mica Brown Product Name: One Light Wall Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.75 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Mica Brown Product Name: One Light Wall Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA90191 Lamps-Accent Lamps - 602489 - Capital Lighting, Inc.
Columbus, OH, USA
TA90191 Lamps-Accent Lamps
602489
TA90191 Lamps-Accent Lamps 602489
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.75 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Mica Brown Product Name: One Light Wall Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Mica Brown
Product Name: One Light Wall
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602489
Product Name TA90191 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details