Capital Lighting, Inc. PG10174 Lamps-Table Lamps 602488

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Art Glass Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Art Glass Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10174 Lamps-Table Lamps - 602488 - Capital Lighting, Inc.
Columbus, OH, USA
PG10174 Lamps-Table Lamps
602488
PG10174 Lamps-Table Lamps 602488
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Art Glass Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Art Glass Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602488
Product Name PG10174 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details