Capital Lighting, Inc. TB10098 Lamps-Table Lamps 602473

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Fireplace Screen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Fireplace Screen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TB10098 Lamps-Table Lamps - 602473 - Capital Lighting, Inc.
Columbus, OH, USA
TB10098 Lamps-Table Lamps
602473
TB10098 Lamps-Table Lamps 602473
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Fireplace Screen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Golden Sand
Product Name: One Light Fireplace Screen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602473
Product Name TB10098 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details