Capital Lighting, Inc. TT90240 Lamps-Table Lamps 602472

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Agate Torchiere Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Agate Torchiere Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90240 Lamps-Table Lamps - 602472 - Capital Lighting, Inc.
Columbus, OH, USA
TT90240 Lamps-Table Lamps
602472
TT90240 Lamps-Table Lamps 602472
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Agate Torchiere Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Golden Sand
Product Name: Two Light Agate Torchiere Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602472
Product Name TT90240 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details