Capital Lighting, Inc. TF90216 Lamps-Floor Lamps 602469

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Crystal Peony Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Crystal Peony Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF90216 Lamps-Floor Lamps - 602469 - Capital Lighting, Inc.
Columbus, OH, USA
TF90216 Lamps-Floor Lamps
602469
TF90216 Lamps-Floor Lamps 602469
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Crystal Peony Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Golden Sand
Product Name: One Light Crystal Peony Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602469
Product Name TF90216 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details