Capital Lighting, Inc. TF90219 Lamps-Floor Lamps 602465

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Pebblestone Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Pebblestone Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF90219 Lamps-Floor Lamps - 602465 - Capital Lighting, Inc.
Columbus, OH, USA
TF90219 Lamps-Floor Lamps
602465
TF90219 Lamps-Floor Lamps 602465
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Pebblestone Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Golden Sand
Product Name: One Light Pebblestone Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602465
Product Name TF90219 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details