Capital Lighting, Inc. TT90310 Lamps-Table Lamps 602464

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Crystal Peony Torchiere Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Crystal Peony Torchiere Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90310 Lamps-Table Lamps - 602464 - Capital Lighting, Inc.
Columbus, OH, USA
TT90310 Lamps-Table Lamps
602464
TT90310 Lamps-Table Lamps 602464
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Crystal Peony Torchiere Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Golden Sand
Product Name: Two Light Crystal Peony Torchiere Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602464
Product Name TT90310 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details