Capital Lighting, Inc. TH90227 Pendants-Bowl Style 602462

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Pebblestone Island Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Pebblestone Island Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH90227 Pendants-Bowl Style - 602462 - Capital Lighting, Inc.
Columbus, OH, USA
TH90227 Pendants-Bowl Style
602462
TH90227 Pendants-Bowl Style 602462
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Pebblestone Island Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Golden Sand
Product Name: Two Light Pebblestone Island Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602462
Product Name TH90227 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details