Capital Lighting, Inc. TH90218 Semi-Flush Mts.-Bowl Style 602461

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Pebblestone Inverted Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Pebblestone Inverted Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH90218 Semi-Flush Mts.-Bowl Style - 602461 - Capital Lighting, Inc.
Columbus, OH, USA
TH90218 Semi-Flush Mts.-Bowl Style
602461
TH90218 Semi-Flush Mts.-Bowl Style 602461
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Pebblestone Inverted Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Golden Sand
Product Name: Two Light Pebblestone Inverted Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602461
Product Name TH90218 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details