Capital Lighting, Inc. TH90232 Island/Pool Table-2 Light Bar 602460

Description
PRODUCT DETAILS / SPECS Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Mini Pendant Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Mini Pendant Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH90232 Island/Pool Table-2 Light Bar - 602460 - Capital Lighting, Inc.
Columbus, OH, USA
TH90232 Island/Pool Table-2 Light Bar
602460
TH90232 Island/Pool Table-2 Light Bar 602460
PRODUCT DETAILS / SPECS Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Mini Pendant Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 15.50
Length 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Golden Sand
Product Name: Two Light Mini Pendant Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602460
Product Name TH90232 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details