Capital Lighting, Inc. TH90229 Mini Pendants-Chain 602439

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH90229 Mini Pendants-Chain - 602439 - Capital Lighting, Inc.
Columbus, OH, USA
TH90229 Mini Pendants-Chain
602439
TH90229 Mini Pendants-Chain 602439
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Golden Sand
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602439
Product Name TH90229 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details