Capital Lighting, Inc. TH90290 Mini Pendants-Chain 602433

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 19.50 Bulb Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 19.50 Bulb Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH90290 Mini Pendants-Chain - 602433 - Capital Lighting, Inc.
Columbus, OH, USA
TH90290 Mini Pendants-Chain
602433
TH90290 Mini Pendants-Chain 602433
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 19.50 Bulb Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 19.50
Bulb
Qty: 1
Wattage: 60
Finish: Antique Golden Sand
Product Name: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602433
Product Name TH90290 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details