Capital Lighting, Inc. TT90266 Lamps-Table Lamps 602430

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Crystal Floor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Crystal Floor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90266 Lamps-Table Lamps - 602430 - Capital Lighting, Inc.
Columbus, OH, USA
TT90266 Lamps-Table Lamps
602430
TT90266 Lamps-Table Lamps 602430
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Crystal Floor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Golden Sand
Product Name: One Light Crystal Floor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602430
Product Name TT90266 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details