Capital Lighting, Inc. TT90273 Lamps-Table Lamps 602429

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90273 Lamps-Table Lamps - 602429 - Capital Lighting, Inc.
Columbus, OH, USA
TT90273 Lamps-Table Lamps
602429
TT90273 Lamps-Table Lamps 602429
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Antique Bronze
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602429
Product Name TT90273 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details