Capital Lighting, Inc. TT10087 Lamps-Table Lamps 602427

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Fieldstone Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Fieldstone Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10087 Lamps-Table Lamps - 602427 - Capital Lighting, Inc.
Columbus, OH, USA
TT10087 Lamps-Table Lamps
602427
TT10087 Lamps-Table Lamps 602427
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Fieldstone Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Fieldstone
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602427
Product Name TT10087 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details