Capital Lighting, Inc. TT90186 Lamps-Desk/Piano Lamps 602412

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90186 Lamps-Desk/Piano Lamps - 602412 - Capital Lighting, Inc.
Columbus, OH, USA
TT90186 Lamps-Desk/Piano Lamps
602412
TT90186 Lamps-Desk/Piano Lamps 602412
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Bronze
Product Name: One Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602412
Product Name TT90186 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details