Capital Lighting, Inc. TT10035 Lamps-Table Lamps 602408

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Product Name: One Light Art Glass Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Product Name: One Light Art Glass Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10035 Lamps-Table Lamps - 602408 - Capital Lighting, Inc.
Columbus, OH, USA
TT10035 Lamps-Table Lamps
602408
TT10035 Lamps-Table Lamps 602408
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Product Name: One Light Art Glass Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Antique Bronze
Product Name: One Light Art Glass Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602408
Product Name TT10035 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details