Capital Lighting, Inc. TA10490 Lamps-Accent Lamps 602402

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Fire Dance Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Fire Dance Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10490 Lamps-Accent Lamps - 602402 - Capital Lighting, Inc.
Columbus, OH, USA
TA10490 Lamps-Accent Lamps
602402
TA10490 Lamps-Accent Lamps 602402
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Fire Dance Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 8.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Fire Dance
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602402
Product Name TA10490 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details