Capital Lighting, Inc. GH90102 Mid. Chandeliers-Candle 602386

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90102 Mid. Chandeliers-Candle - 602386 - Capital Lighting, Inc.
Columbus, OH, USA
GH90102 Mid. Chandeliers-Candle
602386
GH90102 Mid. Chandeliers-Candle 602386
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Chrome
Product Name: Six Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602386
Product Name GH90102 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details