Capital Lighting, Inc. PT10017 Lamps-Table Lamps 602359

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal with Imperial Crown Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal with Imperial Crown Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT10017 Lamps-Table Lamps - 602359 - Capital Lighting, Inc.
Columbus, OH, USA
PT10017 Lamps-Table Lamps
602359
PT10017 Lamps-Table Lamps 602359
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal with Imperial Crown Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 24.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Crystal with Imperial Crown
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602359
Product Name PT10017 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details