Capital Lighting, Inc. PT100525 Lamps-Table Lamps 602355

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Hawaii Bronze Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Hawaii Bronze Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT100525 Lamps-Table Lamps - 602355 - Capital Lighting, Inc.
Columbus, OH, USA
PT100525 Lamps-Table Lamps
602355
PT100525 Lamps-Table Lamps 602355
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Hawaii Bronze Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Hawaii Bronze
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602355
Product Name PT100525 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details