Capital Lighting, Inc. PT90285 Lamps-Table Lamps 602322

Description
PRODUCT DETAILS / SPECS Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Window Panel Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Window Panel Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT90285 Lamps-Table Lamps - 602322 - Capital Lighting, Inc.
Columbus, OH, USA
PT90285 Lamps-Table Lamps
602322
PT90285 Lamps-Table Lamps 602322
PRODUCT DETAILS / SPECS Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Window Panel Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 30.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Pewter
Product Name: One Light Window Panel
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602322
Product Name PT90285 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details