Capital Lighting, Inc. 5904 Sconces-Pocket 602245

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Cupertino Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Cupertino Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5904 Sconces-Pocket - 602245 - Capital Lighting, Inc.
Columbus, OH, USA
5904 Sconces-Pocket
602245
5904 Sconces-Pocket 602245
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Cupertino Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Length 11.00
Extension: 4
Bulb
Qty: 1
Wattage: 24
Finish: Cupertino
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602245
Product Name 5904 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details