Capital Lighting, Inc. 5166 Sconces-Double Candle 602243

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Finish: Silver Granello/Aqua Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Finish: Silver Granello/Aqua Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5166 Sconces-Double Candle - 602243 - Capital Lighting, Inc.
Columbus, OH, USA
5166 Sconces-Double Candle
602243
5166 Sconces-Double Candle 602243
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Finish: Silver Granello/Aqua Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Length 26.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Finish: Silver Granello/Aqua
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602243
Product Name 5166 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details