Capital Lighting, Inc. 6206 Lamps-Table Lamps 602235

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6206 Lamps-Table Lamps - 602235 - Capital Lighting, Inc.
Columbus, OH, USA
6206 Lamps-Table Lamps
602235
6206 Lamps-Table Lamps 602235
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Qty: 1
Wattage: 150
Finish: Antique Silver
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602235
Product Name 6206 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details