Capital Lighting, Inc. 6487 Lamps-Table Lamps 602229

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Blue Crackle/Clear Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Blue Crackle/Clear Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6487 Lamps-Table Lamps - 602229 - Capital Lighting, Inc.
Columbus, OH, USA
6487 Lamps-Table Lamps
602229
6487 Lamps-Table Lamps 602229
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Blue Crackle/Clear Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Qty: 1
Wattage: 150
Finish: Blue Crackle/Clear
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602229
Product Name 6487 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details