Capital Lighting, Inc. 6502 Lamps-Table Lamps 602226

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Qty: 1 Wattage: 100 Finish: Vintage Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Qty: 1 Wattage: 100 Finish: Vintage Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6502 Lamps-Table Lamps - 602226 - Capital Lighting, Inc.
Columbus, OH, USA
6502 Lamps-Table Lamps
602226
6502 Lamps-Table Lamps 602226
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Qty: 1 Wattage: 100 Finish: Vintage Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Qty: 1
Wattage: 100
Finish: Vintage Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602226
Product Name 6502 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details