Capital Lighting, Inc. 6268 Lamps-Table Lamps 602214

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Nickel Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Nickel Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6268 Lamps-Table Lamps - 602214 - Capital Lighting, Inc.
Columbus, OH, USA
6268 Lamps-Table Lamps
602214
6268 Lamps-Table Lamps 602214
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Nickel Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Qty: 1
Wattage: 150
Finish: Nickel
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602214
Product Name 6268 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details