Capital Lighting, Inc. 6296 Lamps-Table Lamps 602210

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Qty: 1 Wattage: 150 Finish: Celadon/Clear Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Qty: 1 Wattage: 150 Finish: Celadon/Clear Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6296 Lamps-Table Lamps - 602210 - Capital Lighting, Inc.
Columbus, OH, USA
6296 Lamps-Table Lamps
602210
6296 Lamps-Table Lamps 602210
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Qty: 1 Wattage: 150 Finish: Celadon/Clear Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Qty: 1
Wattage: 150
Finish: Celadon/Clear
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602210
Product Name 6296 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details