Capital Lighting, Inc. 6369 Lamps-Table Lamps 602207

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Tortoise/Clear Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Tortoise/Clear Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6369 Lamps-Table Lamps - 602207 - Capital Lighting, Inc.
Columbus, OH, USA
6369 Lamps-Table Lamps
602207
6369 Lamps-Table Lamps 602207
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Tortoise/Clear Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Qty: 1
Wattage: 150
Finish: Tortoise/Clear
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602207
Product Name 6369 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details