Capital Lighting, Inc. 6419 Lamps-Table Lamps 602201

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Qty: 1 Wattage: 150 Finish: Grey Crackle/Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Qty: 1 Wattage: 150 Finish: Grey Crackle/Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6419 Lamps-Table Lamps - 602201 - Capital Lighting, Inc.
Columbus, OH, USA
6419 Lamps-Table Lamps
602201
6419 Lamps-Table Lamps 602201
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Qty: 1 Wattage: 150 Finish: Grey Crackle/Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Qty: 1
Wattage: 150
Finish: Grey Crackle/Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602201
Product Name 6419 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details