Capital Lighting, Inc. GH90289 Mid. Chandeliers-Candle 602197

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Monarch Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Monarch Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90289 Mid. Chandeliers-Candle - 602197 - Capital Lighting, Inc.
Columbus, OH, USA
GH90289 Mid. Chandeliers-Candle
602197
GH90289 Mid. Chandeliers-Candle 602197
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Monarch Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Polished Chrome
Product Name: Nine Light Monarch Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602197
Product Name GH90289 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details