Capital Lighting, Inc. GH90202 Mid. Chandeliers-Candle 602196

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH90202 Mid. Chandeliers-Candle - 602196 - Capital Lighting, Inc.
Columbus, OH, USA
GH90202 Mid. Chandeliers-Candle
602196
GH90202 Mid. Chandeliers-Candle 602196
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Polished Chrome
Product Name: Five Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602196
Product Name GH90202 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details