Capital Lighting, Inc. GH90110 Mid. Chandeliers-Candle 602192

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold Product Name: Six Light Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold Product Name: Six Light Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90110 Mid. Chandeliers-Candle - 602192 - Capital Lighting, Inc.
Columbus, OH, USA
GH90110 Mid. Chandeliers-Candle
602192
GH90110 Mid. Chandeliers-Candle 602192
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold Product Name: Six Light Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 26.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Gold
Product Name: Six Light Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602192
Product Name GH90110 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details