Capital Lighting, Inc. GH90108 Semi-Flush Mts.-Bowl Style 602178

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Gold Product Name: Four Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Gold Product Name: Four Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90108 Semi-Flush Mts.-Bowl Style - 602178 - Capital Lighting, Inc.
Columbus, OH, USA
GH90108 Semi-Flush Mts.-Bowl Style
602178
GH90108 Semi-Flush Mts.-Bowl Style 602178
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Gold Product Name: Four Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 15.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Gold
Product Name: Four Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602178
Product Name GH90108 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details