Capital Lighting, Inc. GH90105 Semi-Flush Mts.-Other 602175

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Bowl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Bowl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90105 Semi-Flush Mts.-Other - 602175 - Capital Lighting, Inc.
Columbus, OH, USA
GH90105 Semi-Flush Mts.-Other
602175
GH90105 Semi-Flush Mts.-Other 602175
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Bowl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Gold
Product Name: Three Light Bowl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602175
Product Name GH90105 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details