Capital Lighting, Inc. GH90123 Mini Chandeliers-Candle 602174

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90123 Mini Chandeliers-Candle - 602174 - Capital Lighting, Inc.
Columbus, OH, USA
GH90123 Mini Chandeliers-Candle
602174
GH90123 Mini Chandeliers-Candle 602174
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602174
Product Name GH90123 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details