Capital Lighting, Inc. GW10297 Sconces-Single Candle 602167

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW10297 Sconces-Single Candle - 602167 - Capital Lighting, Inc.
Columbus, OH, USA
GW10297 Sconces-Single Candle
602167
GW10297 Sconces-Single Candle 602167
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Chrome
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602167
Product Name GW10297 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details